2CMA167316R1000 363RS6W详情
ABB 2CMA167316R1000 363RS6W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Body Orientation
Straight
Voltage, Rating
415 V
Maximum Operating Temperature
+140°C
Minimum Operating Temperature
+60
Termination Method
Screw
系列
Tough & Safe
性别
Female
额定电流
64A
知识产权评级
IP67
2CMA167316R1000 363RS6W拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。