2CMA167498R1000 363RS6详情
ABB 2CMA167498R1000 363RS6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Body Orientation
直角
Voltage, Rating
415 V
Maximum Operating Temperature
+140°C
Minimum Operating Temperature
+60
Termination Method
Screw
系列
Easy & Safe
性别
Female
额定电流
64A
知识产权评级
IP44
2CMA167498R1000 363RS6拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。