2CSF202101R1630详情
ABB 2CSF202101R1630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
Compliant
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
额定电流
63 A
频率
50/60 Hz
极数
2
0个相似型号








哦! 它是空的。