注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2180.835196
10
¥2057.391698
100
¥1940.935563
500
¥1831.07128
1000
¥1727.425741
2CSF202201R5630详情
ABB 2CSF202201R5630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
Voltage, Rating
230/400V ac
Special Features
Earth Fault Safety Protection
Mounting Styles
DIN 导轨安装
系列
F200
额定电流
63A
频率
50/60 Hz
极数
2
2CSF202201R5630拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。