2CSF204101R3630详情
ABB 2CSF204101R3630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DR1100
Manufacturer
Miscellaneous
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
RoHS
Compliant
额定电流
63 A
频率
50/60 Hz
极数
4
2CSF204101R3630拓展信息








哦! 它是空的。