2CSF204123R1250详情
ABB 2CSF204123R1250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2CSF204123R1250
Manufacturer
ABB
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
频率
50/60 Hz
0个相似型号
2CSF204123R1250拓展信息








哦! 它是空的。