2CSM112500R1311详情
ABB 2CSM112500R1311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
230 - 230
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
230 - 230
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
0
0个相似型号
2CSM112500R1311拓展信息








哦! 它是空的。