2CSR275180R3324详情
ABB 2CSR275180R3324重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
73
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Mounting Styles
DIN 导轨安装
Range
System Pro M Compact
系列
DS201
额定电流
32A
频率
50/60 Hz
极数
1P+N
2CSR275180R3324拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。