2TAZ312000R2031详情
ABB 2TAZ312000R2031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
68
Number of contacts as normally closed contact
0
功能
Electronic switch
0个相似型号
2TAZ312000R2031拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
A185-30-11-85
ABB
AF116-30-00-11
ABB
AF09-30-22-14
ABB
TAL16-30-10-55
ABB
A50-30-00-84
ABB








哦! 它是空的。