2TLA050056R5100详情
ABB 2TLA050056R5100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Cable
Ambient temperature
-25 - 80
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
RoHS
Non-Compliant
达到SVHC
Unknown
评级结果
IP67
2TLA050056R5100拓展信息








哦! 它是空的。