2TLA050056R6120详情
ABB 2TLA050056R6120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 105
Material housing
Stainless steel
Voltage type
DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
2TLA050056R6120拓展信息








哦! 它是空的。