A50-30-11-80详情
ABB A50-30-11-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
A50-30-11-80
Special Features
Terminal type: Screw terminals
终端
Screw
产品类别
Contactors
线圈电压
230-240 VAC
线圈型
Magnetic
辅助触点
1NO, 1NC
0个相似型号
A50-30-11-80拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
DP30C3P-C
ABB Embedded Power
TF42-3.1
ABB Embedded Power
KC6-40E-07
ABB Embedded Power
BC6-30-10-F01
ABB Embedded Power
ZAE75-88
ABB








哦! 它是空的。