ACH580-BDR-065A-4 B6K54L2详情
ABB ACH580-BDR-065A-4 B6K54L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
ACH580-BDR-065A-4+B056+K454+L512
Manufacturer
ABB
频率
50 - 60
ACH580-BDR-065A-4 B6K54L2拓展信息








哦! 它是空的。