ACH580-BDR-065A-4 E3K75L2详情
ABB ACH580-BDR-065A-4 E3K75L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. output current
0.5
Degree of protection (IP)
IP20
Manufacturer
ABB
Manufacturer Part Number
ACH580-BDR-065A-4+E213+K475+L512
0个相似型号
ACH580-BDR-065A-4 E3K75L2详情
ABB ACH580-BDR-065A-4 E3K75L2重要参数规格及、参数值,及相似型号如下:
Max. output current
0.5
Degree of protection (IP)
IP20
Manufacturer
ABB
Manufacturer Part Number
ACH580-BDR-065A-4+E213+K475+L512