CM-MSE 1N/O 110-130VAC详情
ABB CM-MSE 1N/O 110-130VAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
temperature monitoring relay
Controlled parameter
temperature
Kind of temperature sensor
PTC
Mounting
for DIN rail mounting
Manufacturer series
CM-MSE
Kind of output 1
SPST-NO
Output 1 electrical parameters
250V AC / 4A
Leads
screw terminals
Body dimensions
22.5x78x78.5mm
Gross weight
119.6g
Certificates
RoHS compliant
Operating temperature
-20...60°C
Supply voltage
110...130V AC
IP rating
IP20
CM-MSE 1N/O 110-130VAC拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。