CMS-121CA详情
ABB CMS-121CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
15.88 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
90 Degrees
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
Manufacturer Part Number
CMS-121CA
组成
Metallic
0个相似型号
CMS-121CA拓展信息








哦! 它是空的。