IHD4-1
IHD4-1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB IHD4-1

  • 收藏
  • 对比

型号

IHD4-1

品牌

ABB

utmel 编号

11-IHD4-1

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts IHD4-1 Red Dot Weatherproof Device Box.Red Dot Weatherproof Device Box, Deep Universal, 4 Outlets, 1 Gangs, 1/2 in Hub, Threaded Hub, Threaded Hub Cable Entry, 24.8 cu-in Capacity, Die Cast Aluminum, Powder Coated, Silver, 4-9/16 in L x 2-13/16 in W x 2 in D Dimensions. Catalog Description: Single Gang Deep Universal Weatherproof Box, 23.8 Cubic Inches, Hub Size 1/2 Inch, Silver, Aluminum, 4 Outlets, Two on Top, and One on Bottom and Back.

起订量

1最小包装量--

添加到询价列表
IHD4-1
IHD4-1 ABB Thomas & Betts IHD4-1 Red Dot Weatherproof Device Box.Red Dot Weatherproof Device Box, Deep Universal, 4 Outlets, 1 Gangs, 1/2 in Hub, Threaded Hub, Threaded Hub Cable Entry, 24.8 cu-in Capacity, Die Cast Aluminum, Powder Coated, Silver, 4-9/16 in L x 2-13/16 in W x 2 in D Dimensions. Catalog Description: Single Gang Deep Universal Weatherproof Box, 23.8 Cubic Inches, Hub Size 1/2 Inch, Silver, Aluminum, 4 Outlets, Two on Top, and One on Bottom and Back.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

IHD4-1详情

ABB IHD4-1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

IHD4-1拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS