KA2-2222详情
ABB KA2-2222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA2-2222
Manufacturer
ABB
Special Features
With one diode chip mounted on a Ba 9s base
RoHS
Compliant
发光强度
500 mcd
产品类别
Electrical control modules
镜头颜色
Clear
0个相似型号
KA2-2222拓展信息








哦! 它是空的。