OVRHLD20-230-8详情
ABB OVRHLD20-230-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Manufacturer Part Number
OVRHLD20-230-8
Approvals
cETLus
Manufacturer
ABB控制
RoHS
有
OVRHLD20-230-8拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。