OVRHLD25-127-76详情
ABB OVRHLD25-127-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
Manufacturer Part Number
OVRHLD25-127-76
Approvals
cETLus
Manufacturer
ABB控制
RoHS
有
0个相似型号
OVRHLD25-127-76拓展信息
OVRHLD25-277-26
ABB
OVRHTE1001203H5
ABB
OVRHSP2402203YC
ABB
OVRHSP2402773YD
ABB
OVRHSP3002401P2
ABB
OVRHSP3001203HT
ABB
OVRHSP3002203Y
ABB
OVRHSP3002403Y4
ABB
OVRHSP4001202S4
ABB
OVRHSP4002403DT
ABB








哦! 它是空的。