OVRHSP601202SC详情
ABB OVRHSP601202SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
Manufacturer Part Number
OVRHSP601202SC
Approvals
cETLus
Manufacturer
ABB
RoHS
有
Mounting
Surface
OVRHSP601202SC拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。