OVRHSP602403D详情
ABB OVRHSP602403D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
Manufacturer Part Number
OVRHSP602403D
Approvals
cETLus
Manufacturer
ABB
RoHS
有
Mounting
Surface
OVRHSP602403D拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。