RB2207-200M
RB2207-200M

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB RB2207-200M

  • 收藏
  • 对比

型号

RB2207-200M

品牌

ABB

utmel 编号

11-RB2207-200M

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts RB2207-200M Sta-Kon Fork Terminal.Sta-Kon Fork Terminal, Expanded Insulated, Series: RB Series, 18 to 14 AWG Conductor, #6 Stud, 0.97 in Length, Brazed Seam/Serrated Barrel, Locking Fork Tongue, 0.31 in W x 0.03 in THK Tongue, 600 VAC, Specifications: 0.2 in Dia Maximum Insulation, 0.27 in Clearance, Vinyl Insulation, 105 deg C, Copper, Electroplated Tin, Blue. Catalog Description: Expanded Vinyl Insulated Locking Fork Terminal, Length .97 Inches, Width .31 Inches, Maximum Ins...

起订量

1最小包装量--

添加到询价列表
RB2207-200M
RB2207-200M ABB Thomas & Betts RB2207-200M Sta-Kon Fork Terminal.Sta-Kon Fork Terminal, Expanded Insulated, Series: RB Series, 18 to 14 AWG Conductor, #6 Stud, 0.97 in Length, Brazed Seam/Serrated Barrel, Locking Fork Tongue, 0.31 in W x 0.03 in THK Tongue, 600 VAC, Specifications: 0.2 in Dia Maximum Insulation, 0.27 in Clearance, Vinyl Insulation, 105 deg C, Copper, Electroplated Tin, Blue. Catalog Description: Expanded Vinyl Insulated Locking Fork Terminal, Length .97 Inches, Width .31 Inches, Maximum Ins...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

RB2207-200M详情

ABB RB2207-200M重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

RB2207-200M拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS