ABB T1N030TLS4
- 收藏
- 对比
T1N030TLS4
11-T1N030TLS4
保险丝
--
大陆
立即发货

Tmax Breaker T1N 100, Underwriters Laboratory / Canadian Standards Association, Thermal Magnetic Fixed 30-1000, Three-Pole, Front Flat Terminals, Front Terminals For Copper Cables, Current Rating 30 Amps, Voltage 480, Breaker Rating 80 percent , Line Side
1最小包装量--
T1N030TLS4详情
ABB T1N030TLS4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
GRL-BM821-50-D-56
Manufacturer
Grove Gear
Interrupt Rating
Normal
RoHS
Non-Compliant
输入类型
C-Face Coupled
产品类别
Molded case circuit breaker
T1N030TLS4拓展信息
ABB
ABB







哦! 它是空的。