ABB T1N050TLU8
- 收藏
- 对比
T1N050TLU8
11-T1N050TLU8
保险丝
--
大陆
立即发货

Tmax Breaker Frame Size T1N 100, Underwriters Laboratory / Canadian Standards Association, Thermal Magnetic Fixed 50-1500, Three-Pole, Front Flat Terminals, Front Terminals For Copper Cables, Breaker Rating 80 percent , Line Side Display 14 AWG - 1/0, Loa
1最小包装量--
T1N050TLU8详情
ABB T1N050TLU8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
D38999/24KH
厂商
Corsair
Product Status
活跃
Interrupt Rating
Normal
RoHS
Non-Compliant
系列
*
产品类别
Molded case circuit breaker
T1N050TLU8拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。