ABB T7HQ1000EWS0
- 收藏
- 对比
T7HQ1000EWS0
11-T7HQ1000EWS0
保险丝
--
大陆
立即发货

TMAX Breaker frame size T7, high interrupting rating, 1000A, 3 pole, long time, short time, instantaneous and ground fault protection functions, 24 VAC/DC shunt trip, Underwriters Laboratories (sold in the US)
1最小包装量--
T7HQ1000EWS0详情
ABB T7HQ1000EWS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Interrupt Rating
High
RoHS
Non-Compliant
系列
24
应用
Sheet Metal
产品类别
Molded case circuit breaker
设计
Lok Tainer
完成
Nickel Plated
T7HQ1000EWS0拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。