XT1NU3080AFF00HXXX详情
ABB XT1NU3080AFF00HXXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
740 - 740
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
XT1NU3080AFF00HXXX
Manufacturer
ABB
宽度
297
长度
1197
XT1NU3080AFF00HXXX拓展信息








哦! 它是空的。