ZE1NCT详情
ABB ZE1NCT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Steel
Contact Materials
Beryllium Copper/Brass
Mounting
通孔
Manufacturer Part Number
ZE1NCT
Manufacturer
ABB
RoHS
Non-Compliant
性别
Plug
螺距
2.7700 mm
0个相似型号








哦! 它是空的。