ABB Control 2TLA020007R6000
- 收藏
- 对比
2TLA020007R6000
11-2TLA020007R6000
功率继电器,高于 2 A
--
大陆
立即发货

2TLA020007R6000 datasheet pdf and Power Relays, Over 2 Amps product details from ABB Control stock available at utmel
1最小包装量--
2TLA020007R6000详情
ABB Control 2TLA020007R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
有
2TLA020007R6000拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。