ABB Control AF09-30-01-14
- 收藏
- 对比
AF09-30-01-14
11-AF09-30-01-14
功率继电器,高于 2 A
--
大陆
立即发货

AF09-30-01-14 datasheet pdf and Power Relays, Over 2 Amps product details from ABB Control stock available at utmel
1最小包装量--
AF09-30-01-14详情
ABB Control AF09-30-01-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AF09-30-01-14
Approvals
cULus
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
终端
Screw
产品类别
Contactors
线圈电压
250-500 VAC/VDC
线圈型
Electronic
辅助触点
1NC
AF09-30-01-14拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。