MHR-A-34-VUAL-MP详情
ADAM TECH MHR-A-34-VUAL-MP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
34
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
straight
Connector variant1
with ejector
Connector variant
polarized
Electrical mounting
THT
Contacts pitch
2.54mm
Connector pinout layout
2x17
Gross weight
5g
Certificates
RoHS compliant
MHR-A-34-VUAL-MP拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。