Advanced Linear Devices, Inc. ALD500PCL
- 收藏
- 对比
ALD500PCL
49-ALD500PCL
数据采集 - 模数转换器(ADC)
PDIP-16
大陆
立即发货

Analog to Digital Converters - ADC 16 Bit A/D Processor
1最小包装量--
ALD500PCL详情
Advanced Linear Devices, Inc. ALD500PCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PDIP-16
RoHS
Details
Mounting Styles
通孔
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Factory Pack QuantityFactory Pack Quantity
25
Unit Weight
0.057419 oz
系列
ALD500P
包装
Tube
通道数量
1 Channel
输入类型
Differential
建筑学
Dual-Slope
决议案
16 bit
转换器数量
1 Converter
ALD500PCL拓展信息
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices Inc.







哦! 它是空的。