Advanced Linear Devices, Inc. ALD500RAU-20PEL
- 收藏
- 对比
ALD500RAU-20PEL
49-ALD500RAU-20PEL
数据采集 - 模数转换器(ADC)
PDIP-20
大陆
立即发货

Analog to Digital Converters - ADC 18 Bt A/D w20 ppm VR
1最小包装量--
ALD500RAU-20PEL详情
Advanced Linear Devices, Inc. ALD500RAU-20PEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PDIP-20
RoHS
Details
Mounting Styles
通孔
Minimum Operating Temperature
- 30 C
Maximum Operating Temperature
+ 85 C
Factory Pack QuantityFactory Pack Quantity
18
Unit Weight
0.079719 oz
系列
ALD500RAU
包装
Tube
通道数量
1 Channel
输入类型
Differential
建筑学
Dual-Slope
决议案
18 bit
转换器数量
1 Converter
ALD500RAU-20PEL拓展信息
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices Inc.







哦! 它是空的。