Advanced Power Electronics APE8969MP
- 收藏
- 对比
APE8969MP详情
Advanced Power Electronics APE8969MP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
APE8969MP
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Part Package Code
SOIC
Package Description
,
Risk Rank
5.71
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
8
JESD-30代码
R-PDSO-G8
资历状况
不合格
调节器类型
可调正向单输出LDO稳压器
APE8969MP拓展信息
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics








哦! 它是空的。