Advanced Power Technology APT4525DN
- 收藏
- 对比
APT4525DN
42-APT4525DN
晶体管 - 特殊用途
--
大陆
立即发货

Description: Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
1最小包装量--
APT4525DN详情
Advanced Power Technology APT4525DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED POWER TECHNOLOGY INC
Package Description
,
Number of Elements
1
ECCN 代码
EAR99
Reach合规守则
unknown
配置
SINGLE
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
APT4525DN拓展信息
Advanced Power Technology
Advanced Power Technology
Advanced Power Technology
Advanced Power Technology
Advanced Power Technology
Advanced Microelectronic Products Inc
Advanced Power Technology
Advanced Power Technology
Advanced Power Technology
Advanced Power Technology







哦! 它是空的。