ABDB-SE-DP101-G详情
Advantech ABDB-SE-DP101-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ABDB-SE-DP101-G拓展信息
WSD1CD2
Advantech
WISE-2410X-E21NA
Advantech Corp
WISE-2210-NA
Advantech Corp
WISE-2211-NA
Advantech Corp
BB-ZZ9D-NB-LR-A
Advantech
BB-WSD2M3101P2K
Advantech
BB-WCD1TA3
Advantech
WISE-4250AS-A
Advantech
ABDB-ET-DP101-G
Advantech
BB-WSD2C06010
Advantech








哦! 它是空的。