ADAM-4021-F详情
Advantech ADAM-4021-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
- 10 C
Maximum Operating Temperature
+ 70 C
RoHS
Details
终端样式
Solder
输出类型
AC
输出电流
+/- 4 mA to +/- 20 mA
产品
交流输出模块
输入电压
10 VDC to 30 VDC
0个相似型号
ADAM-4021-F拓展信息
PCM-3725-AE
Advantech
MIC-3761/3-AE
Advantech
ECU-P1706-AE
Advantech
WISE-4010/LAN-AE
Advantech
ADAM-4021-E
Advantech
ADAM-4050-F
Advantech
ADAM-3624-AE
Advantech
AMAX-4860-AE
Advantech
AMAX-4850-AE
Advantech
ADAM-6150PN-AE
Advantech








哦! 它是空的。