AMAX-4820-AE详情
Advantech AMAX-4820-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Package
Box
厂商
Advantech Corp
Product Status
Obsolete
For Use With/Related Products
AMAX-4800 Series
Usage Level
Commercial grade
系列
AMAX-4820
配件类型
模拟量输出模块
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AMAX-4820-AE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。