UTC-100P-C10E详情
Advantech UTC-100P-C10E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SD103
Manufacturer
ABB
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
0 C
Interface Type
USB
Display Resolution - Pixels
2592 x 1944
Brand
Advantech
Package
Box
厂商
Advantech Corp
Product Status
活跃
For Use With/Related Products
UTC-100 Series
Dimensions
101.4 mm x 22.2 mm x 11.5 mm
系列
UTC-100
子类别
Cameras & Accessories
配件类型
相机模块
产品
摄像机模块
产品类别
Cameras & Camera Modules
UTC-100P-C10E拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。