BB-USO9ML2-2P详情
Advantech BB-USO9ML2-2P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Alloy Steel
Package
Bulk
Base Product Number
BB-USO9
厂商
Advantech Corp
Product Status
Obsolete
系列
-
类型
USB转串口
界面
RS-232
使用的 IC/零件
-
包括
USB - B 2.0 Male to USB - A 2.0 Male Cable
转换自(适配器端)
USB - B 2.0 Female
转换(适配器端)
D-Sub 09 Pos (DB9) Male (2)
特征
ESD Protecting, LED Indicator
长度(毫米)
25
BB-USO9ML2-2P拓展信息
Advantech
Advantech Corp
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。