ENQ2115M060详情
Advantech ENQ2115M060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Manufacturer Part Number
PDG33N0250D2DN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package
Bulk
Base Product Number
ENQ2115
厂商
Advantech Corp
Product Status
不用于新设计
Cable Types
圆形电缆
系列
RJ-Lnxx®
连接器类型
插头对插头
颜色
Black
屏蔽/屏蔽
Unshielded
样式
Cat5e, Industrial Environments - IP67
额定电流
250 A
定位/联系数
8p8c (RJ45, Ethernet)
特征
圆形螺纹接头
长度
19.69 (6.00m)
ENQ2115M060拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。