MIC-3955A2-S1E详情
Advantech MIC-3955A2-S1E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
4 Port
Maximum Data Rate
921.6 kb/s
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 70 C
Interface Type
RS-232/422/485
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
5 V
Supply Voltage-Max
5 V
系列
MIC-3955
类型
RS-232/422/485
工作电源电压
5 V
产品
白色导电涂层
MIC-3955A2-S1E拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。