PCI-1601B-BE详情
Advantech PCI-1601B-BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
2 Port
Maximum Data Rate
921.6 kb/s
Minimum Operating Temperature
- 10 C
Maximum Operating Temperature
+ 60 C
Interface Type
PCI, RS-422/485
Factory Pack QuantityFactory Pack Quantity
1
系列
PCI-1601
类型
RS-422/485
工作电源电压
5 V
产品
通用PCI串行卡
PCI-1601B-BE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。