PCI-1682U-AE详情
Advantech PCI-1682U-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
2 Port
Maximum Data Rate
1 Mb/s
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 65 C
Interface Type
CAN, PCI
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
7.054792 oz
Description/Function
2-port CAN-bus uni PCI communication card with CANopen
类型
CANbus
产品
通用PCI串行卡
PCI-1682U-AE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。