PCIE-1604C-AE详情
Advantech PCIE-1604C-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
2 Port
Maximum Data Rate
921.6 kb/s
Minimum Operating Temperature
- 10 C
Maximum Operating Temperature
+ 60 C
Interface Type
PCIe, RS-232
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
7.760272 oz
Product Status
活跃
厂商
Advantech Corp
Base Product Number
PCIE-1604
Package
Bulk
系列
PCIE-1604
类型
RS-232
工作电源电压
3.3 V
界面
PCI Express
端口的数量
2
产品
PCIe串行卡
PCIE-1604C-AE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。