PCIE-1622B-AE详情
Advantech PCIE-1622B-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
RoHS
Details
Number of Channels / Ports
8 Port
Maximum Data Rate
921.6 kb/s
Minimum Operating Temperature
- 10 C
Maximum Operating Temperature
+ 60 C
Interface Type
PCIe, RS-232/422/485
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
3.3 V
Description/Function
8-port RS-232/422/485 PCIe communication card
Supply Voltage-Max
3.3 V
类型
RS-232/422/485
工作电源电压
3.3 V
产品
PCIe串行卡
PCIE-1622B-AE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。