RTLTE-351-AT详情
Advantech RTLTE-351-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KLM800
Manufacturer
GE - General Electric
Package
Box
厂商
Advantech Corp
Product Status
Obsolete
系列
Spectre™
应用
通用型
频率
700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz
功能
Router
界面
Ethernet, RS-232, RS-422/485, USB
功率 - 输出
19dBm
敏感度
-85dBm
数据率(最大)
54Mbps
调制或协议
CDMA, EDGE, GPRS, GPS, GSM, HSDPA, HSPA+, LTE, UMTS
RTLTE-351-AT拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。