SR30518020详情
Advantech SR30518020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.25
Packaging type
Other
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 0.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 0.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.08 - 0.5
Package
Bulk
厂商
Advantech Corp
Product Status
不用于新设计
系列
*
高度
8.1
SR30518020拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。