WISE-6610-N100-A详情
Advantech WISE-6610-N100-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
WISE-6610
厂商
Advantech Corp
Product Status
活跃
Unit Weight
7.054792 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
系列
-
应用
通用型
子类别
Ethernet & Communication Modules
频率
915MHz
功能
Gateway
界面
Ethernet, RJ-45
产品类别
Gateways
功率 - 输出
-
敏感度
-
数据率(最大)
-
调制或协议
DHCP, LoRaWAN
产品
LoRaWAN网关
产品类别
Gateways
WISE-6610-N100-A拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。