AGILENT TECHNOLOGIES INC ATF-35376
- 收藏
- 对比
ATF-35376
2897-ATF-35376
集成电路(IC)
--
大陆
立即发货

ATF-35376 datasheet pdf and Integrated Circuits (ICs) product details from AGILENT TECHNOLOGIES INC stock available at utmel
1最小包装量--
ATF-35376详情
AGILENT TECHNOLOGIES INC ATF-35376重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ATF-35376
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HEWLETT PACKARD CO
Package Description
,
Risk Rank
5.88
Operating Temperature-Max
175 °C
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
ATF-35376拓展信息
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC
AGILENT TECHNOLOGIES INC







哦! 它是空的。